Status: | Active |
---|---|
Series: | VNH5180A-E |
RoHS: | Compliant |
Prices starting from US$2.53
Output current: 8 A |
3 V CMOS compatible inputs |
Undervoltage shutdown |
Overvoltage clamp |
Thermal shutdown |
Cross-conduction protection |
Current and power limitation |
Very low standby power consumption |
PWM operation up to 20 KHz |
Protection against loss of ground and loss of VCC |
Current sense output proportional to motor current |
Output protected against short to ground and short to VCC |
Package: ECOPACK® |
Product Specifications |
---|
DS6703 Automotive fully integrated H-bridge motor driver |
Application Notes |
---|
AN4892 VIPower M0-5 H-bridges - hardware design guide |
Presentations |
---|
Integrated H-bridge motor control |
Flyers |
---|
VIPowerâ„¢ VNH5 series |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
Motor Driver Ics Rohs Compliant: Yes |Stmicroelectronics VNH5180ATR-E | Newark Electronics |
H-Bridge Motor Driver 36-Pin PowerSSO EP T/R | Avnet America |
MOTOR DRIVER, H-BRIDGE, 2 O/P, POWERSSO | element14 |
VNH5180 Series 41 V 8 A Fully Integrated H-Bridge Motor Driver - POWERSSO-36 | Future Electronics |
Where can I find additional details, specifications and documents for a VNH5180ATR-E?
Additional datasheets, footprints and schematics for VNH5180ATR-E are listed on our Part Details page. You can also find images and similar parts to VNH5180ATR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH5180ATR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH5180ATR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH5180ATR-E fall under?
The VNH5180ATR-E is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH5180ATR-E when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH5180ATR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH5180ATR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNH5180ATR-E have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for VNH5180ATR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH5180ATR-E often in real-time on the comparison pages.
What if I can't find stock of VNH5180ATR-E?
You can fill out our help required form which you can use to request a quote for VNH5180ATR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.