VNH5180A-E Motor Driver ICs by STMicroelectronics

Automotive fully integrated H-bridge motor driver

Status: Active
Series: VNH5180A-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VNH5180A-E is a full bridge motor driver intended for a wide range of automotive applications. The device incorporates a dual monolithic high-side driver and two low-side switches. Both switches are designed using STMicroelectronics’ well known and proven proprietary VIPower ® M0 technology that allows to efficiently integrate on the same die a true Power MOSFET with an intelligent signal/protection circuitry. The three dies are assembled in PowerSSO-36 TP package on electrically isolated leadframes. This package, specifically designed for the harsh automotive environment offers improved thermal performance thanks to exposed die pads. Moreover, its fully symmetrical mechanical design allows superior manufacturability at board level. The input signals IN A and IN B can directly interface to the microcontroller to select the motor direction and the brake condition. The DIAG A /EN A or DIAG B /EN B , when connected to an external pull-up resistor, enables one leg of the bridge. Each DIAG A /EN A provides a feedback digital diagnostic signal as well. The normal operating condition is explained in the truth table. The CS pin allows to monitor the motor current by delivering a current proportional to its value when CS_DIS pin is driven low or left open. When CS_DIS is driven high, CS pin is in high impedance condition. The PWM, up to 20 KHz, allows to control the speed of the motor in all possible conditions. In all cases, a low level state on the PWM pin turns off both the LS A and LS B switches.

Where to Buy

Prices starting from US$1.82

Distributor Stock
Logo for Farnell
Farnell
from US$1.82
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Output current: 8 A
3 V CMOS compatible inputs
Undervoltage shutdown
Overvoltage clamp
Thermal shutdown
Cross-conduction protection
Current and power limitation
Very low standby power consumption
PWM operation up to 20 KHz
Protection against loss of ground and loss of VCC
Current sense output proportional to motor current
Output protected against short to ground and short to VCC
Package: ECOPACK®

Alternative Descriptions

H-Bridge Motor Driver 36-Pin PowerSSO EP Tube | Avnet America
MOTOR DRIVER, H-BRIDGE, 8A, POWERSSO-36 | Farnell
Motor Control |Stmicroelectronics VNH5180A-E | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNH5180A-E?

Additional datasheets, footprints and schematics for VNH5180A-E are listed on our Part Details page. You can also find images and similar parts to VNH5180A-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNH5180A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH5180A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNH5180A-E fall under?

The VNH5180A-E is listed under Automotive Analog and Power > Motor Driver ICs.

Can I view similar or alternative parts?

You can view similar parts to VNH5180A-E when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNH5180A-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNH5180A-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VNH5180A-E have stock available?

Authorised distributors including Avnet America, Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for VNH5180A-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNH5180A-E often in real-time on the comparison pages.

What if I can't find stock of VNH5180A-E?

You can fill out our help required form which you can use to request a quote for VNH5180A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay