Status: | Active |
---|---|
Series: | VNH3SP30-E |
RoHS: | Compliant |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.01
|
-
|
Buy Now | |
Future Electronics
from US$5.69
|
-
|
Buy Now | |
Avnet America
from US$5.55
|
-
|
Buy Now | |
element14
from US$8.04
|
-
|
Buy Now | |
Schukat Electronic
from US$8.69
|
-
|
Buy Now | |
Distrelec
from US$8.74
|
-
|
Buy Now | |
Farnell
from US$7.57
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q100 qualified |
Output current: 30 A |
5 V logic level compatible inputs |
Undervoltage and overvoltage shutdown |
Overvoltage clamp |
Thermal shut down |
Cross-conduction protection |
Linear current limiter |
Very low standby power consumption |
PWM operation up to 10 kHz |
Protection against loss of ground and loss of VCC |
Package: ECOPACK® |
Product Specifications |
---|
DS4910 Automotive fully integrated H-bridge motor driver |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
H-Bridge Motor Driver MultiPowerSO | RS |
Motor Driver, H-Bridge, Multipowerso | Newark Electronics |
VNH3SP30-E Series 36 V 30 A Automotive Fully Integrated H-bridge Motor Driver | Future Electronics |
H-Bridge Motor Driver 30-Pin MultiPowerSO T/R | Avnet America |
MOTOR DRIVER, H-BRIDGE, MULTIPOWERSO | element14 |
Full-Bridge Motor Dr. 30A PowerSO30 | Schukat Electronic |
ST Automotive Fully Integrated H-Bridge Motor Driver, SO-30, 30A | Distrelec |
Where can I find additional details, specifications and documents for a VNH3SP30TR-E?
Additional datasheets, footprints and schematics for VNH3SP30TR-E are listed on our Part Details page. You can also find images and similar parts to VNH3SP30TR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH3SP30TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH3SP30TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH3SP30TR-E fall under?
The VNH3SP30TR-E is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH3SP30TR-E when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH3SP30TR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH3SP30TR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VNH3SP30TR-E have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for VNH3SP30TR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH3SP30TR-E often in real-time on the comparison pages.
What if I can't find stock of VNH3SP30TR-E?
You can fill out our help required form which you can use to request a quote for VNH3SP30TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.