Motor Type | Full Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 30A |
Output Voltage | - |
Driver Case Style | SOIC |
No. of Pins | 30Pins |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 16V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Termination Type | Surface Mount Device |
IC, DRIVER MOTOR H BRIDGE | Farnell |
Motor Driver, Full Bridge, 30A | Newark Electronics |
Where can I find additional details, specifications and documents for a VNH2SP30-E?
Additional datasheets, footprints and schematics for VNH2SP30-E are listed on our Part Details page. You can also find images and similar parts to VNH2SP30-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNH2SP30-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNH2SP30-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNH2SP30-E fall under?
The VNH2SP30-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VNH2SP30-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNH2SP30-E you can contact the distributor directly for product support, shipping queries etc.
Is the VNH2SP30-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNH2SP30-E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VNH2SP30-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNH2SP30-E often in real-time on the comparison pages.
What if I can't find stock of VNH2SP30-E?
You can fill out our help required form which you can use to request a quote for VNH2SP30-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.