Status: | Active |
---|---|
Series: | VND5T016ASP-E |
RoHS: | Compliant |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.97
|
19,607
in stock
|
Buy Now | |
Newark Electronics
from US$6.53
|
19,607
in stock
|
Buy Now | |
element14
from US$5.24
|
19,607
in stock
|
Buy Now | |
Future Electronics
from US$6.66
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.62
|
551
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
Avnet America
from US$3.97
|
-
|
Buy Now |
General Very low standby current 3.0 V CMOS compatible input Optimized electromagnetic emission Very low electromagnetic susceptibility Compliance with European directive 2002/95/EC Fault reset standby pin (FR_Stby) |
Very low standby current |
3.0 V CMOS compatible input |
Optimized electromagnetic emission |
Very low electromagnetic susceptibility |
Compliance with European directive 2002/95/EC |
Fault reset standby pin (FR_Stby) |
Diagnostic functions Proportional load current sense Current sense precision for wide range currents Off state open load detection Output short to VCC detection Overload and short to ground latch-off Thermal shutdown latch-off Very low current sense leakage |
Proportional load current sense |
Current sense precision for wide range currents |
Off state open load detection |
Output short to VCC detection |
Overload and short to ground latch-off |
Thermal shutdown latch-off |
Very low current sense leakage |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Protection against loss of ground and loss of VCC Thermal shutdown Reverse battery protected with self switch of the PowerMOS Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Protection against loss of ground and loss of VCC |
Thermal shutdown |
Reverse battery protected with self switch of the PowerMOS |
Electrostatic discharge protection |
Product Specifications |
---|
DS8844 Double channel high side driver with analog CurrentSense for 24 V automotive applications |
Power Load Sw, Aec-Q100, 24V, Powerso-16 | Newark Electronics |
POWER LOAD SW, AEC-Q100, 24V, POWERSO-16 | element14 |
VND5T Series Dual 58 V 32 mOhm Surface Mount High Side Driver - POWERSSO-16 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
MOSFET DRVR 2-OUT Hi Side Non-Inv 16-Pin(16+2Tab) PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a VND5T016ASPTR-E?
Additional datasheets, footprints and schematics for VND5T016ASPTR-E are listed on our Part Details page. You can also find images and similar parts to VND5T016ASPTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND5T016ASPTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5T016ASPTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND5T016ASPTR-E fall under?
The VND5T016ASPTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches for 24V Board Net.
Can I view similar or alternative parts?
You can view similar parts to VND5T016ASPTR-E when available in the High Side Switches for 24V Board Net range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND5T016ASPTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND5T016ASPTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND5T016ASPTR-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for VND5T016ASPTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND5T016ASPTR-E often in real-time on the comparison pages.
What if I can't find stock of VND5T016ASPTR-E?
You can fill out our help required form which you can use to request a quote for VND5T016ASPTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.