VND5050J-E High and Low Side Drivers/Switches by STMicroelectronics

Double channel high side driver with analog current sense

Status: NRND
Series: VND5050J-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VND5050K-E and VND5050J-E are monolithic devices made using STMicroelectronics VIPower M0-5 technology. they are intended for driving resistive or inductive loads with one side connected to ground. Active V CC pin voltage clamp protects the devices against low energy spikes (see ISO7637 transient compatibility table). The devices detect open load condition both in on and off state, when STAT_DIS is left open or driven low. Output shorted to V CC is detected in the off state. When STAT_DIS is driven high, STATUS pin is in high impedance state. Output current limitation protects the devices in overload condition. In case of long overload duration, the devices limit the dissipated power to a safe level up to thermal shut-down intervention. Thermal shut-down with automatic restart allows the devices to recover normal operation as soon as fault conditions disappear.

Where to Buy

Prices starting from US$1.58

Distributor Stock
Logo for Farnell
Farnell
from US$1.96
6,831
in stock
Buy Now
Logo for element14
element14
from US$2.18
13,591
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.58
48
in stock
Buy Now

Features

MainInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC European directive
ProtectionsUndervoltage shut-downOvervoltage clampOutput stuck to VCC detectionLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection
Diagnostic functionsOpen drain status outputOn state open load detectionOff state open load detectionThermal shutdown indication

Alternative Descriptions

POWER LOAD SW, AEC-Q100, 13V, POWERSSO12 | element14
Power Load Sw, Aec-Q100, 13V, Powersso12 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VND5050J-E?

Additional datasheets, footprints and schematics for VND5050J-E are listed on our Part Details page. You can also find images and similar parts to VND5050J-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VND5050J-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND5050J-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VND5050J-E fall under?

The VND5050J-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VND5050J-E when available in the High Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VND5050J-E you can contact the distributor directly for product support, shipping queries etc.

Is the VND5050J-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VND5050J-E have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VND5050J-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VND5050J-E often in real-time on the comparison pages.

What if I can't find stock of VND5050J-E?

You can fill out our help required form which you can use to request a quote for VND5050J-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay