VNB35NV04TR-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET II :FULLY AUTOPROTECTED POWER MOSFET

Status: Active
Series: VNB35NV04-E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VNB35NV04-E, VNP35NV04-E and VNV35NV04-E are monolithic devices designed in STMicroelectronics ® VIPower ® M0-3 Technology, intended for replacement of standard Power MOSFETs from DC up to 25 kHz applications. Built-in thermal shutdown, linear current limitation and overvoltage clamp protect the chip in harsh environments. Fault feedback can be detected by monitoring the voltage at the input pin.

Where to Buy

Prices starting from US$2.67

Distributor Stock
Logo for Farnell
Farnell
from US$3.75
990
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.18
990
in stock
Buy Now
Logo for element14
element14
from US$3.27
990
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.78
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.67
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Linear current limitation
Thermal shutdown
Short circuit protection
Integrated clamp
Low current drawn from input pin
Diagnostic feedback through input pin
ESD protection
Direct access to the gate of the Power MOSFET (analog driving)
Compatible with standard Power MOSFET

Alternative Descriptions

Power Load Sw, Low Side, 45A, To-263-3 | Newark Electronics
PROTECTED POWER MOSFET, LOW-SIDE, TO-263 | element14
VNB35NV04 Series Single 24 mOhm Surface Mount Low Side Driver - TO-263-3 | Future Electronics
Power Switch Lo Side 30A 3-Pin(2+Tab) D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNB35NV04TR-E?

Additional datasheets, footprints and schematics for VNB35NV04TR-E are listed on our Part Details page. You can also find images and similar parts to VNB35NV04TR-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNB35NV04TR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNB35NV04TR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNB35NV04TR-E fall under?

The VNB35NV04TR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNB35NV04TR-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNB35NV04TR-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNB35NV04TR-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for VNB35NV04TR-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VNB35NV04TR-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNB35NV04TR-E often in real-time on the comparison pages.

What if I can't find stock of VNB35NV04TR-E?

You can fill out our help required form which you can use to request a quote for VNB35NV04TR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay