Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.90
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.48
|
41
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.94
|
-
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 6A |
On State Resistance | 0.06ohm |
Distribution Switch Case Style | SOIC |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC: power switch | Transfer Multisort Elektronik |
MOSFET DRVR 2.5A 1-OUT Hi Side Non-Inv 8-Pin SO N Tube | EBV Elektronik |
VN751S Series 36 V 1.8 mA Surface Mount Single High Side Driver - SOIC-8 | Future Electronics |
POWER LOAD SWITCH, 36V, SOIC-8 | Farnell |
Motion Control & Automation |Stmicroelectronics VN751S | Newark Electronics |
Where can I find additional details, specifications and documents for a VN751S?
Additional datasheets, footprints and schematics for VN751S are listed on our Part Details page. You can also find images and similar parts to VN751S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN751S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN751S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN751S fall under?
The VN751S is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VN751S when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN751S you can contact the distributor directly for product support, shipping queries etc.
Is the VN751S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN751S have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica, Future Electronics and Avnet America have stock available or on a lead time for VN751S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN751S often in real-time on the comparison pages.
What if I can't find stock of VN751S?
You can fill out our help required form which you can use to request a quote for VN751S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.