Status: | Active |
---|---|
Series: | VN750PS-E |
RoHS: | Compliant |
Prices starting from US$1.02
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC guidelines |
CMOS compatible input |
On-state open-load detection |
Off-state open-load detection |
Shorted load protection |
Undervoltage and overvoltage shutdown |
Protection against loss of ground |
Very low standby current |
Reverse battery protection |
Product Specifications |
---|
DS6600 High-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
VN750SMP Series N-Channel 60 mOhm 6A High Side Driver - SOIC-8 | Future Electronics |
High-Side Driver 6A Automotive SOIC8 | RS |
Driver, High Side, 6A, Soic-8 | Newark Electronics |
MOSFET DRVR 6A 1-OUT Hi Side Non-Inv 8-Pin SO N T/R | Avnet America |
DRIVER, HIGH SIDE, 6A, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a VN750PSTR-E?
Additional datasheets, footprints and schematics for VN750PSTR-E are listed on our Part Details page. You can also find images and similar parts to VN750PSTR-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN750PSTR-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN750PSTR-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN750PSTR-E fall under?
The VN750PSTR-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN750PSTR-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN750PSTR-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN750PSTR-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN750PSTR-E have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for VN750PSTR-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN750PSTR-E often in real-time on the comparison pages.
What if I can't find stock of VN750PSTR-E?
You can fill out our help required form which you can use to request a quote for VN750PSTR-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.