Status: | NRND |
---|---|
Series: | VN750PS-E |
RoHS: | Compliant |
ECOPACK®: lead free and RoHS compliant |
Automotive Grade: compliance with AEC guidelines |
CMOS compatible input |
On-state open-load detection |
Off-state open-load detection |
Shorted load protection |
Undervoltage and overvoltage shutdown |
Protection against loss of ground |
Very low standby current |
Reverse battery protection |
Product Specifications |
---|
DS6600 High-side driver |
Application Notes |
---|
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
ST High-Side Driver, 41V, Tube | Distrelec |
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8 | Farnell |
Where can I find additional details, specifications and documents for a VN750PS-E?
Additional datasheets, footprints and schematics for VN750PS-E are listed on our Part Details page. You can also find images and similar parts to VN750PS-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN750PS-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN750PS-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN750PS-E fall under?
The VN750PS-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN750PS-E when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN750PS-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN750PS-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN750PS-E have stock available?
Authorised distributors including element14, Distrelec, Farnell and Avnet Silica have stock available or on a lead time for VN750PS-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN750PS-E often in real-time on the comparison pages.
What if I can't find stock of VN750PS-E?
You can fill out our help required form which you can use to request a quote for VN750PS-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.