Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 9A |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 36V |
Driver Case Style | P2PAK |
No. of Pins | 5Pins |
Input Delay | 40µs |
Output Delay | 30µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 750 |
Channel Configuration | 1/1 |
Device Type | High Side |
Module Configuration | High Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +150°C |
Output Current | 6A |
Output Resistance | 0.06ohm |
Power Dissipation Pd | 60W |
Supply Voltage Range | 5.5V to 36V |
Termination Type | Surface Mount Device |
IC, DRIVER HIGH SIDE P2PAK | Farnell |
Where can I find additional details, specifications and documents for a VN750B5-E?
Additional datasheets, footprints and schematics for VN750B5-E are listed on our Part Details page. You can also find images and similar parts to VN750B5-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN750B5-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN750B5-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN750B5-E fall under?
The VN750B5-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VN750B5-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN750B5-E you can contact the distributor directly for product support, shipping queries etc.
Is the VN750B5-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VN750B5-E have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VN750B5-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN750B5-E often in real-time on the comparison pages.
What if I can't find stock of VN750B5-E?
You can fill out our help required form which you can use to request a quote for VN750B5-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.