Status: | Active |
---|---|
Series: | VN7004CLH |
RoHS: | Compliant |
Prices starting from US$2.35
AEC-Q100 qualified |
General Single channel smart high-side driver with CurrentSense analog feedback Very low standby current Compatible with 3.0 V and 5 V CMOS outputs |
Single channel smart high-side driver with CurrentSense analog feedback |
Very low standby current |
Compatible with 3.0 V and 5 V CMOS outputs |
Diagnostic functions Overload and short to ground (power limitation) indication Thermal shutdown indication OFF-state open-load detection Output short to VCC detection |
Overload and short to ground (power limitation) indication |
Thermal shutdown indication |
OFF-state open-load detection |
Output short to VCC detection |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Loss of ground and loss of VCC Configurable latch-off on overtemperature or power limitation Reverse battery Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Loss of ground and loss of VCC |
Configurable latch-off on overtemperature or power limitation |
Reverse battery |
Electrostatic discharge protection |
Product Specifications |
---|
DS11004 High-side driver with CurrentSense analog feedback for automotive applications |
Application Notes |
---|
AN5368 VIPower M0-7 thermal protections |
AN1596 VIPower: high side drivers for automotive |
Flyers |
---|
Flyer VIPower® M0-7 Enhanced |
VIPower Zero series - Innovative smart power switches for high-current applications |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
OCTAPAK/PWR SWITCH N-CHAN | element14 |
Octapak/Pwr Switch N-Chan | Newark Electronics |
MOSFET DRVR 1-OUT Hi Side Non-Inv 7-Pin OctaPAK T/R | Avnet America |
Low Side Driver Switch | Future Electronics |
Where can I find additional details, specifications and documents for a VN7004CLHTR?
Additional datasheets, footprints and schematics for VN7004CLHTR are listed on our Part Details page. You can also find images and similar parts to VN7004CLHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VN7004CLHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN7004CLHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VN7004CLHTR fall under?
The VN7004CLHTR is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VN7004CLHTR when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VN7004CLHTR you can contact the distributor directly for product support, shipping queries etc.
Is the VN7004CLHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VN7004CLHTR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for VN7004CLHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VN7004CLHTR often in real-time on the comparison pages.
What if I can't find stock of VN7004CLHTR?
You can fill out our help required form which you can use to request a quote for VN7004CLHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.