VN5E160S-E High and Low Side Drivers/Switches by STMicroelectronics

Single channel high side driver for automotive applications


The VN5E160S-E is a single channel high-side driver manufactured in the ST proprietary VIPower M0-5 technology and housed in the tiny SO-8 package. The VN5E160S-E is designed to drive automotive grounded loads delivering protection, diagnostics and easy 3V and 5V CMOS-compatible interface with any microcontroller. The device integrates advanced protective functions such as load current limitation, inrush and overload active management by power limitation, over-temperature shut-off with autorestart and over-voltage active clamp. A dedicated active low digital status pin is associated with every output channel in order to provide Enhanced diagnostic functions including fast detection of overload and short-circuit to ground, over-temperature indication, short-circuit to V CC diagnosis and ON & OFF state open-load detection. The diagnostic feedback of the whole device can be disabled by pulling the STAT_DIS pin up, thus allowing wired-ORing with other similar devices.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for element14
element14
from US$0.66
-
Buy Now

Features

GeneralInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputsOptimized electromagnetic emissionsVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC european directive
ProtectionsUndervoltage shutdownOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCOver-temperature shutdown with autorestart (thermal shutdown)Reverse battery protected (a) Electrostatic discharge protection
Diagnostic functionsOpen Drain status outputOn-state open load detectionOff-state open load detectionOutput short to VCC detectionOverload and short to ground (power limitation) indicationThermal shutdown indication

Alternative Descriptions

Power Load Switch, Aec-Q100, 13V, Soic-8 | Newark Electronics
POWER LOAD SWITCH, AEC-Q100, 13V, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VN5E160S-E?

Additional datasheets, footprints and schematics for VN5E160S-E are listed on our Part Details page. You can also find images and similar parts to VN5E160S-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VN5E160S-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VN5E160S-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VN5E160S-E fall under?

The VN5E160S-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VN5E160S-E when available in the High Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VN5E160S-E you can contact the distributor directly for product support, shipping queries etc.

Is the VN5E160S-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VN5E160S-E have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for VN5E160S-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VN5E160S-E often in real-time on the comparison pages.

What if I can't find stock of VN5E160S-E?

You can fill out our help required form which you can use to request a quote for VN5E160S-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay