Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Input Voltage | 100 – 240VAC |
---|---|
Output Voltage | 5VDC |
Power Connector Type on Power Supply | mini-XLR Receptacle |
Wall Plug Type | Interchangeable-Australia, Europe, UK, US |
Used with Converter or Panel | MVMC Converter, MC2 Converter |
Power Supply Universal Mini-XLR Receptacle 5V 18W Wall Mount | Avnet America |
Where can I find additional details, specifications and documents for a VMDA-PS-5?
Additional datasheets, footprints and schematics for VMDA-PS-5 are listed on our Part Details page. You can also find images and similar parts to VMDA-PS-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VMDA-PS-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VMDA-PS-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VMDA-PS-5 fall under?
The VMDA-PS-5 is listed under Fiber Optics > Fiber Optic Converter Accessories.
Can I view similar or alternative parts?
You can view similar parts to VMDA-PS-5 when available in the Fiber Optic Converter Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VMDA-PS-5 you can contact the distributor directly for product support, shipping queries etc.
Is the VMDA-PS-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VMDA-PS-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for VMDA-PS-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VMDA-PS-5 often in real-time on the comparison pages.
What if I can't find stock of VMDA-PS-5?
You can fill out our help required form which you can use to request a quote for VMDA-PS-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.