VLWTG9900 LED Products by Vishay Intertechnology

LED GREEN 1.65MM 1.75CD 535NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The VLWTG9900 is a clear, non diffused LED for applications where high luminous flux is required. It is designed in an industry standard 7.62 mm square package utilizing highly developed InGaN technology. The supreme heat dissipation of VLWTG9900 allows applications at high ambient temperatures. All packing units are binned for luminous flux, forward voltage, and color to achieve the most homogenous light appearance in application.

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for RS
RS
from US$0.63
20
in stock
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for Farnell
Farnell
from US$0.55
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

LED Color Green
LED Mounting Through Hole
Bulb Size 1.65mm
Forward Current If 50mA
Forward Voltage 3.9V
Wavelength Typ 535nm
Luminous Intensity 1.75cd
Viewing Angle 45°
Lens Shape Round

Alternative Descriptions

LED Uni-Color Green 518nm | RS
Led, Green, 1.65Mm, 1.75Cd, 535Nm | Newark Electronics
LED Uni-Color Green 518nm 4-Pin TELUX Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VLWTG9900?

Additional datasheets, footprints and schematics for VLWTG9900 are listed on our Part Details page. You can also find images and similar parts to VLWTG9900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VLWTG9900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLWTG9900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VLWTG9900 fall under?

The VLWTG9900 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to VLWTG9900 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VLWTG9900 you can contact the distributor directly for product support, shipping queries etc.

Is the VLWTG9900 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VLWTG9900 have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for VLWTG9900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VLWTG9900 often in real-time on the comparison pages.

What if I can't find stock of VLWTG9900?

You can fill out our help required form which you can use to request a quote for VLWTG9900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay