Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 140mA |
Forward Voltage | 2.2V |
Wavelength Typ | 594nm |
Luminous Intensity | 7.1cd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED, PLCC PLUS, YELLOW, | Farnell |
Where can I find additional details, specifications and documents for a VLMY51Z1AA-GS08?
Additional datasheets, footprints and schematics for VLMY51Z1AA-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY51Z1AA-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY51Z1AA-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY51Z1AA-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY51Z1AA-GS08 fall under?
The VLMY51Z1AA-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY51Z1AA-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY51Z1AA-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY51Z1AA-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMY51Z1AA-GS08 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VLMY51Z1AA-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY51Z1AA-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY51Z1AA-GS08?
You can fill out our help required form which you can use to request a quote for VLMY51Z1AA-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.