Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0444
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0444
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,215
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,500
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 588nm |
Luminous Intensity | 18mcd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED | Transfer Multisort Elektronik |
LED Uni-Color Yellow 590nm 2-Pin PLCC T/R | EBV Elektronik |
TOPLED YELLOW >7,1MCD >581NM | Rutronik |
Smd-Led Yellow Plcc2 |Vishay VLMY31K1L2-GS08 | Newark Electronics |
SMD LED YELLOW PLCC2 | TTI Europe |
LED, PLCC2, YELLOW, | Farnell |
Where can I find additional details, specifications and documents for a VLMY31K1L2-GS08?
Additional datasheets, footprints and schematics for VLMY31K1L2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY31K1L2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY31K1L2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY31K1L2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY31K1L2-GS08 fall under?
The VLMY31K1L2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY31K1L2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY31K1L2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY31K1L2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMY31K1L2-GS08 have stock available?
Authorised distributors including Transfer Multisort Elektronik, EBV Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for VLMY31K1L2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY31K1L2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY31K1L2-GS08?
You can fill out our help required form which you can use to request a quote for VLMY31K1L2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.