Status: | Unknown |
---|---|
Series: | VLMS234.., VLMR234.., VLMK234.., VLMY234.. |
RoHS: | Compliant |
Utilizing latest advanced AlInGaP technology |
Available in 8 mm tape |
Luminous intensity and color categorized per packing unit |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Dashboard illumination |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Yellow, Rectangular, 2.3V, 50Ma, Smd | Newark Electronics |
Power Mini SMD LED Yellow Typ 2000mcd | Future Electronics |
VISVLMY234ABCA-GS08 MINI SMD-LED YELLOW | Avnet America |
LED, YELLOW, 2CD, 589NM, SMD | element14 |
POWER MINI SMD LED YELLOW | TTI Europe |
Where can I find additional details, specifications and documents for a VLMY234ABCA-GS08?
Additional datasheets, footprints and schematics for VLMY234ABCA-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY234ABCA-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY234ABCA-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY234ABCA-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY234ABCA-GS08 fall under?
The VLMY234ABCA-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY234ABCA-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY234ABCA-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY234ABCA-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMY234ABCA-GS08 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VLMY234ABCA-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY234ABCA-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY234ABCA-GS08?
You can fill out our help required form which you can use to request a quote for VLMY234ABCA-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.