Status: | Unknown |
---|---|
Series: | VLMS1300, VLMO1300, VLMY130., VLMG1300, VLMTG1300, VLMB13.. |
RoHS: | Compliant |
Prices starting from US$0.0364
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,050
in stock
|
Buy Now | |
TTI Europe
from US$0.0365
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
2,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,835
in stock
|
Buy Now | |
element14
from US$0.08
|
1,835
in stock
|
Buy Now | |
Farnell
from US$0.08
|
1,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0364
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.0398
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.6 mm x 0.8 mm x 0.8 mm (L x W x H) |
High reliability PCB based |
Wavelength (465 to 475) nm (blue), typ. 525 nm (true green), typ. 571 nm (yellow green), (584.5 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
SMD LED HBRIGHT YELLOW 0603 | TTI Europe |
Yellow 0603 130â–‘ Clear 180 mcd 2 V Surface Mount Chip LED | Future Electronics |
Led, Yellow | Newark Electronics |
76T8669 | element14 |
LED, 0603, YELLOW, HIGHBRIGHT | Farnell |
LED Yellow 588nm 28mcd 0603 ChipLED | RS |
LED | Transfer Multisort Elektronik |
CHIPLED YELLOW CLEAR 0603 | Rutronik |
LED Uni-Color Yellow 588nm 2-Pin Chip LED T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMY1300-GS08?
Additional datasheets, footprints and schematics for VLMY1300-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY1300-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY1300-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY1300-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY1300-GS08 fall under?
The VLMY1300-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY1300-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY1300-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY1300-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMY1300-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for VLMY1300-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY1300-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY1300-GS08?
You can fill out our help required form which you can use to request a quote for VLMY1300-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.