Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
LED Case Size | 3mm |
Forward Current If | 350mA |
Forward Voltage | 3.6V |
Wavelength Typ | - |
Luminous Intensity | - |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
Angle of Half Sensitivity ± | 60° |
Bulb Size | 3mm |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 6mm |
Forward Current @ Test | 350mA |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.6V |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 3mm |
Luminous Flux | 71lm |
Luminous Flux @ Max | 39lm |
Luminous Flux @ Test | 39lm |
Luminous Intensity @ Test | 14cd |
Luminous Intensity Max | 22400mcd |
Luminous Intensity Min | 18000mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 1.3W |
Power Dissipation Pd | 1.4W |
Voltage Vf Typ | 3.6V |
LED, LITTLE STAR, WARM WHITE | element14 |
Where can I find additional details, specifications and documents for a VLMW71ACAE-GS08?
Additional datasheets, footprints and schematics for VLMW71ACAE-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMW71ACAE-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW71ACAE-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW71ACAE-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW71ACAE-GS08 fall under?
The VLMW71ACAE-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMW71ACAE-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW71ACAE-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW71ACAE-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMW71ACAE-GS08 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VLMW71ACAE-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW71ACAE-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMW71ACAE-GS08?
You can fill out our help required form which you can use to request a quote for VLMW71ACAE-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.