VLMW712T2T3QN-GS08 Optoelectronics, LEDs & Displays by Vishay Intertechnology

LED HB WARM WHITE 1W 75LM SMD

Status: Unknown
Series: Little Star Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range Little Star Series
LED Colour Warm White
Viewing Angle 120°
Luminous Flux @ Test 75lm
CCT -
Forward Current If Max 350mA
Forward Voltage @ Test 3.5V
Forward Current @ Test 350mA
Power Dissipation Pd 1W
SVHC No SVHC (15-Jan-2019)
LED Mounting SMD
Lens Shape Round with Flat Top
Opto Case Style 2424
Power @ Test 1.2W

Alternative Descriptions

LED, HB, WARM WHITE, 1W, 75LM, SMD | Farnell
Led, Smd, Warm White, 1.4W, 87.4Lm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VLMW712T2T3QN-GS08?

Additional datasheets, footprints and schematics for VLMW712T2T3QN-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMW712T2T3QN-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VLMW712T2T3QN-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW712T2T3QN-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VLMW712T2T3QN-GS08 fall under?

The VLMW712T2T3QN-GS08 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to VLMW712T2T3QN-GS08 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW712T2T3QN-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the VLMW712T2T3QN-GS08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VLMW712T2T3QN-GS08 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VLMW712T2T3QN-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VLMW712T2T3QN-GS08 often in real-time on the comparison pages.

What if I can't find stock of VLMW712T2T3QN-GS08?

You can fill out our help required form which you can use to request a quote for VLMW712T2T3QN-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay