Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | White |
Viewing Angle | 60° |
Luminous Flux @ Test | 52lm |
CCT | - |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.6V |
Forward Current @ Test | 350mA |
Power Dissipation Pd | 1W |
Angle of Half Sensitivity ± | 60° |
Bulb Size | 3mm |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 6mm |
Forward Current If | 350mA |
Forward Voltage | 3.6V |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 3mm |
LED Mounting | SMD |
Lens Shape | Round |
Luminous Flux | 97lm |
Luminous Flux @ Max | 52lm |
Luminous Intensity @ Test | 18cd |
Luminous Intensity Max | 18000mcd |
Luminous Intensity Min | 14000mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 1.3W |
Voltage Vf Typ | 3.6V |
LED, LITTLE STAR, WHITE | element14 |
Where can I find additional details, specifications and documents for a VLMW711ADAF-GS08?
Additional datasheets, footprints and schematics for VLMW711ADAF-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMW711ADAF-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW711ADAF-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW711ADAF-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW711ADAF-GS08 fall under?
The VLMW711ADAF-GS08 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMW711ADAF-GS08 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW711ADAF-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW711ADAF-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMW711ADAF-GS08 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VLMW711ADAF-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW711ADAF-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMW711ADAF-GS08?
You can fill out our help required form which you can use to request a quote for VLMW711ADAF-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.