Status: | Unknown |
---|---|
Series: | VLMW41.. |
RoHS: | Compliant |
High efficient InGaN technology |
Chromaticity coordinate categorized according to CIE1931 per packing unit |
Typical color temperature 5500 K |
Applications |
---|
Camera flash light |
Signal and symbol luminaire |
Marker lights |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
VLMW41.. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
White 3 x 2.8 x 1.75 mm 120░ 20 mA 3.3 V 355 mcd Surface Mount LED - PLCC-2 | Future Electronics |
LED Uni-Color White 2-Pin PLCC T/R | Avnet America |
LED, SMD, PLCC2, WHITE | element14 |
Where can I find additional details, specifications and documents for a VLMW41S1T1-5K8L-18?
Additional datasheets, footprints and schematics for VLMW41S1T1-5K8L-18 are listed on our Part Details page. You can also find images and similar parts to VLMW41S1T1-5K8L-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW41S1T1-5K8L-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW41S1T1-5K8L-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW41S1T1-5K8L-18 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW41S1T1-5K8L-18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMW41S1T1-5K8L-18 have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for VLMW41S1T1-5K8L-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW41S1T1-5K8L-18 often in real-time on the comparison pages.
What if I can't find stock of VLMW41S1T1-5K8L-18?
You can fill out our help required form which you can use to request a quote for VLMW41S1T1-5K8L-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.