Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Wavelength Typ | - |
Luminous Intensity | 280mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
Bulb Size | 2.4mm |
Colour Temperature Typ | 5500K |
Current If Luminous Intensity | 10mA |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4.2V |
LED / Lamp Size | PLCC-2 |
LED Type | Standard |
Luminous Intensity Max | 280mcd |
Luminous Intensity Min | 140mcd |
Luminous Intensity Typ | 280mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
LED Uni-Color White 2-Pin PLCC T/R | Avnet America |
LED, SMD, PLCC2, WHITE | element14 |
Where can I find additional details, specifications and documents for a VLMW41R2S2-5K8L-18?
Additional datasheets, footprints and schematics for VLMW41R2S2-5K8L-18 are listed on our Part Details page. You can also find images and similar parts to VLMW41R2S2-5K8L-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW41R2S2-5K8L-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW41R2S2-5K8L-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW41R2S2-5K8L-18 fall under?
The VLMW41R2S2-5K8L-18 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMW41R2S2-5K8L-18 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW41R2S2-5K8L-18 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW41R2S2-5K8L-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMW41R2S2-5K8L-18 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for VLMW41R2S2-5K8L-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW41R2S2-5K8L-18 often in real-time on the comparison pages.
What if I can't find stock of VLMW41R2S2-5K8L-18?
You can fill out our help required form which you can use to request a quote for VLMW41R2S2-5K8L-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.