Status: | Unknown |
---|---|
Series: | VLMW33.. |
RoHS: | Compliant |
Prices starting from US$0.40
High efficient InGaN technology |
Chromaticity coordinate categorized according to CIE1931 per packing unit |
Typical color temperature 5500 K |
Applications |
---|
Automotive: backlighting in dashboards and switches |
Telecommunication: indicator and backlighting in telephone and fax |
Backlighting for audio and video equipment |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
VLMW33.. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED, PLCC2, WHITE | element14 |
LED Uni-Color White 2-Pin PLCC T/R | EBV Elektronik |
Led, White, 1.4Cd | Newark Electronics |
POWER SMD-LED WHITE PLCC2 3.00mm L x 2.80mm W | Future Electronics |
SMD LED WHITE PLCC2 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMW33U2AA-5K8L-08?
Additional datasheets, footprints and schematics for VLMW33U2AA-5K8L-08 are listed on our Part Details page. You can also find images and similar parts to VLMW33U2AA-5K8L-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW33U2AA-5K8L-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW33U2AA-5K8L-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW33U2AA-5K8L-08 fall under?
The VLMW33U2AA-5K8L-08 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to VLMW33U2AA-5K8L-08 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW33U2AA-5K8L-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW33U2AA-5K8L-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMW33U2AA-5K8L-08 have stock available?
Authorised distributors including element14, Farnell, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for VLMW33U2AA-5K8L-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW33U2AA-5K8L-08 often in real-time on the comparison pages.
What if I can't find stock of VLMW33U2AA-5K8L-08?
You can fill out our help required form which you can use to request a quote for VLMW33U2AA-5K8L-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.