Status: | Unknown |
---|---|
Series: | VLMW15.. |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
3,225
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
9,000
in stock
|
Buy Now | |
element14
from US$0.11
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,770
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
High efficient InGaN technology |
Super thin ChipLED with exceptional brightness 1.0 mm x 0.5 mm x 0.35 mm (L x W x H) |
High reliability, PCB based |
Applications |
---|
Telecommunication: indicator and backlighting in telephone and fax |
Backlighting for audio and video equipment |
Backlighting in office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
VLMW15.. |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
SMD LED UBRIGHT WHITE 0402 | TTI Europe |
Led, White, 180Mcd, Full Reel | Newark Electronics |
LED, WHITE, 180MCD, FULL REEL | element14 |
LED | Transfer Multisort Elektronik |
CHIPLED(0402) WHITE ULTRABRIGHT -e4 | RS |
Cool White 7000 K 112.5 mcd 65â–‘ Rectangle SMT LED 0402 | Future Electronics |
LED Uni-Color White 2-Pin Chip LED T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMW1500-GS08?
Additional datasheets, footprints and schematics for VLMW1500-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMW1500-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW1500-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW1500-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW1500-GS08 fall under?
The VLMW1500-GS08 is listed under Optoelectronics & Displays > LED Products > Standard White LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMW1500-GS08 when available in the Standard White LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW1500-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW1500-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMW1500-GS08 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for VLMW1500-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW1500-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMW1500-GS08?
You can fill out our help required form which you can use to request a quote for VLMW1500-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.