Status: | Unknown |
---|---|
Series: | VLMW1300 |
RoHS: | Compliant |
Prices starting from US$0.0433
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
240,000
in stock
|
Buy Now | |
RS
from US$0.10
|
30,750
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,335
in stock
|
Buy Now | |
element14
from US$0.11
|
4,335
in stock
|
Buy Now | |
Farnell
from US$0.10
|
4,335
in stock
|
Buy Now | |
Micros
from US$0.0433
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
877
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
582
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High efficient InGaN technology |
Super thin ChipLED with exceptional brightness 1.6 mm x 0.8 mm x 0.55 mm (L x W x H) |
High reliability PCB based |
Applications |
---|
Telecommunication: indicator and backlighting in telephone and fax |
Backlighting for audio and video equipment |
Backlighting in office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
VLMW1300 |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
White 0603 130â–‘ Clear 180 mcd 2.7 V Surface Mount Chip LED | Future Electronics |
LED White 45-180mcd 7000K 0603 ChipLED | RS |
CHIPLED WHITE 0603 | Rutronik |
SMD LED WHITE 0603 | TTI Europe |
Led, Highbright, White, 180 Mcd, 130 , 20 Ma, 3.15 V Rohs Compliant: Yes |Vishay VLMW1300-GS08 | Newark Electronics |
LED, 0603, WHITE HIGHBRIGHT | element14 |
LED SMD 0603 | Micros |
LED | Transfer Multisort Elektronik |
Vishay SMD LED 7000K White 20mA 3.15V -65 / 65° / ° | Distrelec |
LED Uni-Color White 2-Pin Chip LED T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMW1300-GS08?
Additional datasheets, footprints and schematics for VLMW1300-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMW1300-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW1300-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW1300-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW1300-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW1300-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMW1300-GS08 have stock available?
Authorised distributors including Future Electronics, RS, Rutronik, TTI Europe and Newark Electronics have stock available or on a lead time for VLMW1300-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW1300-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMW1300-GS08?
You can fill out our help required form which you can use to request a quote for VLMW1300-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.