Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | SMD |
Bulb Size | 0.8mm x 1.6mm |
Forward Current If | 20mA |
Forward Voltage | 4V |
Luminous Intensity | 280mcd |
Viewing Angle | 80° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 80° |
External Depth | 0.6mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 0.5mm |
LED Type | Standard |
Luminous Intensity Max | 280mcd |
Luminous Intensity Min | 140mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
LED, 0603, WHITE | element14 |
Led, Aec-Q101, White, 280Mcd, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a VLMW11R2S2-5K8L-08?
Additional datasheets, footprints and schematics for VLMW11R2S2-5K8L-08 are listed on our Part Details page. You can also find images and similar parts to VLMW11R2S2-5K8L-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW11R2S2-5K8L-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW11R2S2-5K8L-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW11R2S2-5K8L-08 fall under?
The VLMW11R2S2-5K8L-08 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMW11R2S2-5K8L-08 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW11R2S2-5K8L-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW11R2S2-5K8L-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMW11R2S2-5K8L-08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VLMW11R2S2-5K8L-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW11R2S2-5K8L-08 often in real-time on the comparison pages.
What if I can't find stock of VLMW11R2S2-5K8L-08?
You can fill out our help required form which you can use to request a quote for VLMW11R2S2-5K8L-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.