Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Ultra Violet |
Wavelength Typ | 385nm |
Viewing Angle | 140° |
Luminous Flux @ Test | - |
Forward Current If Max | 700mA |
Forward Current @ Test | 500mA |
Forward Voltage @ Test | 14.5V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 11.2W |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (15-Jan-2019) |
LED Mounting | SMD |
Lens Colour | Water Clear |
Lens Shape | Dome |
Opto Case Style | SMD-4 No Lead Exposed Pad |
Power @ Test | 7.3W |
HB LED, ULTRA VIOLET, 385NM, SMD | Farnell |
Hb Led, Ultra Violet, 385Nm, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a VLMU5200-385-140?
Additional datasheets, footprints and schematics for VLMU5200-385-140 are listed on our Part Details page. You can also find images and similar parts to VLMU5200-385-140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMU5200-385-140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMU5200-385-140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMU5200-385-140 fall under?
The VLMU5200-385-140 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMU5200-385-140 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMU5200-385-140 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMU5200-385-140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMU5200-385-140 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VLMU5200-385-140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMU5200-385-140 often in real-time on the comparison pages.
What if I can't find stock of VLMU5200-385-140?
You can fill out our help required form which you can use to request a quote for VLMU5200-385-140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.