Status: | Unknown |
---|---|
Series: | VLMU3100 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
3,560
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
8,406
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
8,000
in stock
|
Buy Now | |
element14
from US$0.22
|
6,506
in stock
|
Buy Now | |
Farnell
from US$0.29
|
6,506
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
3,427
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
3,319
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
UV SMD LED with exceptional brightness |
High efficient InGaN technology |
Long life time due to silicone casting |
Applications |
---|
Curing of glue and laquer |
Recognition of safety features of money bills |
Datasheet |
---|
VLMU3100 |
Product Literature |
---|
Selector Guide |
Did You Know |
Product Sheet |
Infographic |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Uv Emitter, 405Nm, Ingan, Top View Smd | Newark Electronics |
LED, ULTRA VIOLET, 405NM, PLCC-2 | element14 |
LED Uni-Color Violet 405nm | RS |
Vishay UV LED 405nm 3.2V 6.8mW 120° PLCC-2 | Distrelec |
LED | Transfer Multisort Elektronik |
SMD-LED Ultraviolet Chip 2-Pin PLCC T/R | EBV Elektronik |
UVA LED 405NM 6,8mW 120° 20mA 3V | Rutronik |
Ultraviolet 120â–‘ 405 nm 3.2 V Surface Mount LED - PLCC-2 | Future Electronics |
SMD-LED UVA 405NM PLCC2-E4 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMU3100-GS08?
Additional datasheets, footprints and schematics for VLMU3100-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMU3100-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMU3100-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMU3100-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMU3100-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMU3100-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMU3100-GS08 have stock available?
Authorised distributors including Newark Electronics, CoreStaff, element14, Farnell and RS have stock available or on a lead time for VLMU3100-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMU3100-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMU3100-GS08?
You can fill out our help required form which you can use to request a quote for VLMU3100-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.