Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
840
in stock
|
Buy Now | |
element14
from US$1.26
|
4,024
in stock
|
Buy Now | |
Farnell
from US$1.09
|
4,024
in stock
|
Buy Now | |
Distrelec
from US$1.46
|
1,484
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
Future Electronics
from US$1.07
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Ceramic SMT package with silicone lens |
Dimension (L x W x H) in mm: 1.6 x 1.6 x 1.4 |
Forward current: up to 60 mADC |
Applications |
---|
Industrial curing |
Photocatalytic purification |
Poster printing curing |
Application Notes |
---|
Application Note |
Datasheet |
---|
VLMU1610-365-135 |
Product Literature |
---|
Selector Guide |
Did You Know |
Product Sheet |
Infographic |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
LED, ULTRA VIOLET, 367NM, 0606 | element14 |
Vishay UV LED 367nm 3.5V 23mW 135° 0606 | Distrelec |
SMD-LED UV 365NM 135 deg QFN | RS |
Led, Ultra Violet, 367Nm, 0606 | Newark Electronics |
Ultraviolet 1.6x1.6x1.4 mm 135â–‘ 3.5 V 365 nm Surface Mount UV Silicone Lens LED | Future Electronics |
SMD-LED ULTRAVIOLET Ceramic Midpower | Avnet America |
SMD-LED UVA 365NM QFN-E4 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMU1610-365-135?
Additional datasheets, footprints and schematics for VLMU1610-365-135 are listed on our Part Details page. You can also find images and similar parts to VLMU1610-365-135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMU1610-365-135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMU1610-365-135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMU1610-365-135 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMU1610-365-135 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMU1610-365-135 have stock available?
Authorised distributors including element14, Farnell, Distrelec, RS and Newark Electronics have stock available or on a lead time for VLMU1610-365-135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMU1610-365-135 often in real-time on the comparison pages.
What if I can't find stock of VLMU1610-365-135?
You can fill out our help required form which you can use to request a quote for VLMU1610-365-135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.