Status: | Unknown |
---|---|
Series: | VLMS1300, VLMO1300, VLMY130., VLMG1300, VLMTG1300, VLMB13.. |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
132,000
in stock
|
Buy Now | |
RS
from US$0.12
|
49,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
9,970
in stock
|
Buy Now | |
element14
from US$0.13
|
9,970
in stock
|
Buy Now | |
Farnell
from US$0.12
|
9,960
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
3,325
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
2,365
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
92
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.6 mm x 0.8 mm x 0.8 mm (L x W x H) |
High reliability PCB based |
Wavelength (465 to 475) nm (blue), typ. 525 nm (true green), typ. 571 nm (yellow green), (584.5 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Green 0603 130â•‘ Clear 450 mcd 3.2 V Surface Mount ChipLED | Future Electronics |
LED Green 530nm 71-450mcd 0603 ChipLED | RS |
Led, Green, 525 Nm, 3.2 V, 20 Ma, 450 Mcd Rohs Compliant: Yes |Vishay VLMTG1300-GS08 | Newark Electronics |
LED, 0603, TRUEGREEN | element14 |
Vishay SMD ChipLED Green 530nm 20mA 3.2V -65 / 65° / ° | Distrelec |
LED | Transfer Multisort Elektronik |
CHIPLED TRUE GREEN CLEAR | Rutronik |
LED Single Chip True Green 525nm 20mA 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMTG1300-GS08?
Additional datasheets, footprints and schematics for VLMTG1300-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMTG1300-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMTG1300-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMTG1300-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMTG1300-GS08 fall under?
The VLMTG1300-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMTG1300-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMTG1300-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMTG1300-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMTG1300-GS08 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VLMTG1300-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMTG1300-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMTG1300-GS08?
You can fill out our help required form which you can use to request a quote for VLMTG1300-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.