Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
TTI Europe
from US$0.07
|
45,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,856
in stock
|
Buy Now | |
element14
from US$0.11
|
1,856
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,856
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,035
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 2.4mm |
Forward Current If | 2mA |
Forward Voltage | 1.8V |
Wavelength Typ | 636nm |
Luminous Intensity | 18mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 2.4mm |
Current If Luminous Intensity | 2mA |
Dominant Wavelength | 636nm |
Dominant Wavelength Max | 636nm |
Dominant Wavelength Min | 624nm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 2.4mm |
LED Type | Standard |
Lens Colour | Clear |
Luminous Intensity Max | 18mcd |
Luminous Intensity Min | 7.1mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Wavelength | 643nm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 1.8V |
SMD LED RED PLCC2 | TTI Europe |
LED LOW CURRENT RED | Rutronik |
Led, Red, 2.4Mm, 18Mcd, 636Nm | Newark Electronics |
LED, PLCC2, RED | element14 |
LED | Transfer Multisort Elektronik |
LED Uni-Color Red 635nm 2-Pin PLCC T/R | EBV Elektronik |
SMD-LED LC RED PLCC2-e3 | RS |
VLMS30 Series â–’60â–‘ 18 mcd Non Diffused 1.8 V Surface Mount LED - PLCC-2 | Future Electronics |
Where can I find additional details, specifications and documents for a VLMS30K1L2-GS08?
Additional datasheets, footprints and schematics for VLMS30K1L2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMS30K1L2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMS30K1L2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMS30K1L2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMS30K1L2-GS08 fall under?
The VLMS30K1L2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMS30K1L2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMS30K1L2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMS30K1L2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMS30K1L2-GS08 have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VLMS30K1L2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMS30K1L2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMS30K1L2-GS08?
You can fill out our help required form which you can use to request a quote for VLMS30K1L2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.