Status: | Unknown |
---|---|
Series: | VLMS150., VLMO1500, VLMY150., VLMG1500, VLMTG150., VLMB150. |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.05
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
30,000
in stock
|
Buy Now | |
element14
from US$0.10
|
27,100
in stock
|
Buy Now | |
Farnell
from US$0.09
|
27,100
in stock
|
Buy Now | |
RS
from US$0.25
|
12,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,025
in stock
|
Buy Now | |
Micros
from US$0.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.0 mm x 0.5 mm x 0.35 mm (L x W x H) |
High reliability PCB based |
Wavelength (470 to 475) nm (blue), typ. 571 nm (yellow green), (587 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
SMD LED UBRIGHT SRED 0402 | TTI Europe |
LED, RED, 54MCD, 631NM, SMD, 0402 | element14 |
Red 0402 2 V 20 mA 54 mcd 130â–‘ View Angle Surface Mount Ultrabright LED | Future Electronics |
LED Uni-Color Red 639nm | RS |
LED | Transfer Multisort Elektronik |
LED SMD 0402 | Micros |
Led, Red, 54Mcd, 0402 | Newark Electronics |
CHIPLED 0402 SUPER RED | Rutronik |
LED Single Chip Super Red 631nm 30mA 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMS1500-GS08?
Additional datasheets, footprints and schematics for VLMS1500-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMS1500-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMS1500-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMS1500-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMS1500-GS08 fall under?
The VLMS1500-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMS1500-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMS1500-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMS1500-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMS1500-GS08 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and RS have stock available or on a lead time for VLMS1500-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMS1500-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMS1500-GS08?
You can fill out our help required form which you can use to request a quote for VLMS1500-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.