Status: | Unknown |
---|---|
Series: | VLMS1300, VLMO1300, VLMY130., VLMG1300, VLMTG1300, VLMB13.. |
RoHS: | Compliant |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.0428
|
174,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
74,205
in stock
|
Buy Now | |
element14
from US$0.08
|
74,205
in stock
|
Buy Now | |
Farnell
from US$0.08
|
74,205
in stock
|
Buy Now | |
Avnet America
from US$0.0432
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
2,940
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0340
|
9
in stock
|
Buy Now | |
TTI Europe
from US$0.0426
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.6 mm x 0.8 mm x 0.8 mm (L x W x H) |
High reliability PCB based |
Wavelength (465 to 475) nm (blue), typ. 525 nm (true green), typ. 571 nm (yellow green), (584.5 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Red 0603 130â–‘ Clear 54 mcd 2 V Surface Mount ChipLED | Future Electronics |
Led, Red, 54Mcd, 631Nm, 130Deg | Newark Electronics |
LED, 0603, RED, | element14 |
LED Single Chip Super Red 631nm 20mA 2-Pin SMD T/R | Avnet America |
LED Red 639nm 54mcd 20mA 0603 ChipLED | RS |
Vishay SMD ChipLED Red 639nm 30mA 2V -65 / 65° / ° | Distrelec |
LED | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a VLMS1300-GS08?
Additional datasheets, footprints and schematics for VLMS1300-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMS1300-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMS1300-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMS1300-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMS1300-GS08 fall under?
The VLMS1300-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMS1300-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMS1300-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMS1300-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMS1300-GS08 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VLMS1300-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMS1300-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMS1300-GS08?
You can fill out our help required form which you can use to request a quote for VLMS1300-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.