Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Red |
Wavelength Typ | 630nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 39lm |
Forward Current If Max | 400mA |
Forward Current @ Test | 400mA |
Forward Voltage @ Test | 2.8V |
Luminous Intensity @ Test | 14cd |
Power Dissipation Pd | 1.12W |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 60° |
Bulb Size | 3mm |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 6mm |
Forward Current If | 400mA |
Forward Voltage | 2.8V |
Forward Voltage VF Max | 2.8V |
LED / Lamp Size | 3mm |
LED Mounting | SMD |
Lens Shape | Round |
Luminous Flux | 39lm |
Luminous Flux @ Max | 39lm |
Luminous Intensity Max | 9000mcd |
Luminous Intensity Min | 7150mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 1.1W |
LED, LITTLE STAR, RED | element14 |
Led, High Brightness, Red, 39Lm, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a VLMR71AAAC-GS08?
Additional datasheets, footprints and schematics for VLMR71AAAC-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMR71AAAC-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMR71AAAC-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMR71AAAC-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMR71AAAC-GS08 fall under?
The VLMR71AAAC-GS08 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMR71AAAC-GS08 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMR71AAAC-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMR71AAAC-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMR71AAAC-GS08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VLMR71AAAC-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMR71AAAC-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMR71AAAC-GS08?
You can fill out our help required form which you can use to request a quote for VLMR71AAAC-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.