VLMR51Z1AA-GS08 High Brightness LEDs by Vishay Intertechnology

LED PLCC2 PLUS RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range -
LED Colour Red
Wavelength Typ 630nm
Viewing Angle 120°
Luminous Flux @ Test 20lm
Forward Current If Max 140mA
Forward Current @ Test 200mA
Forward Voltage @ Test 2.2mV
Luminous Intensity @ Test 7100mcd
Power Dissipation Pd 530mW
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Forward Current If 140mA
Forward Voltage 2.2V
LED Mounting SMD
Lens Shape Round with Flat Top
Luminous Intensity 7.1cd
Power @ Test 0.4W

Alternative Descriptions

LED, PLCC2, PLUS RED, | Farnell
Led, Hb, Red, 20Lm, 0.53W, Plcc-2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VLMR51Z1AA-GS08?

Additional datasheets, footprints and schematics for VLMR51Z1AA-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMR51Z1AA-GS08 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VLMR51Z1AA-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMR51Z1AA-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VLMR51Z1AA-GS08 fall under?

The VLMR51Z1AA-GS08 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to VLMR51Z1AA-GS08 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VLMR51Z1AA-GS08 you can contact the distributor directly for product support, shipping queries etc.

Is the VLMR51Z1AA-GS08 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VLMR51Z1AA-GS08 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for VLMR51Z1AA-GS08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VLMR51Z1AA-GS08 often in real-time on the comparison pages.

What if I can't find stock of VLMR51Z1AA-GS08?

You can fill out our help required form which you can use to request a quote for VLMR51Z1AA-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay