Status: | Unknown |
---|---|
Series: | VLM.334 Series |
RoHS: | Unknown |
Prices starting from US$0.0400
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
element14
from US$0.15
|
7,181
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,181
in stock
|
Buy Now | |
Newark Electronics
from US$0.0400
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
88
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 50mA |
Forward Voltage | 2.2V |
Wavelength Typ | 625nm |
Luminous Intensity | 2.2cd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | VLM.334 Series |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
LED, RED, 2.2CD, 625NM, PLCC-2 | element14 |
Led, Red, 2.2Cd, 625Nm, Plcc-2 | Newark Electronics |
SMD-LED RED PLCC2-e3 | RS |
LED Uni-Color Red 632nm Chip LED 2-Pin PLCC T/R | Avnet America |
SMD LED RED PLCC2 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMR334BACB-GS08?
Additional datasheets, footprints and schematics for VLMR334BACB-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMR334BACB-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMR334BACB-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMR334BACB-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMR334BACB-GS08 fall under?
The VLMR334BACB-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMR334BACB-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMR334BACB-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMR334BACB-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMR334BACB-GS08 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for VLMR334BACB-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMR334BACB-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMR334BACB-GS08?
You can fill out our help required form which you can use to request a quote for VLMR334BACB-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.