Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
100
in stock
|
Buy Now | |
element14
from US$0.11
|
8,212
in stock
|
Buy Now | |
Farnell
from US$0.11
|
8,212
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,597
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
307
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now |
LED Colour | Orange |
---|---|
LED Mounting | SMD |
LED Case Size | 2.4mm |
Forward Current If | 2mA |
Forward Voltage | 1.8V |
Wavelength Typ | 609nm |
Luminous Intensity | 28mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 2.4mm |
Current If Luminous Intensity | 2mA |
Dominant Wavelength | 609nm |
Dominant Wavelength Max | 609nm |
Dominant Wavelength Min | 600nm |
Forward Current If Max | 2mA |
Forward Voltage VF Max | 2.2V |
LED / Lamp Size | 2.4mm |
LED Type | Standard |
Lens Colour | Clear |
Luminous Intensity Max | 28mcd |
Luminous Intensity Min | 11.2mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Wavelength | 610nm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 1.8V |
LED, PLCC2, ORANGE | element14 |
LED | Transfer Multisort Elektronik |
Led, Orange, 2.4Mm, 28Mcd, 609Nm | Newark Electronics |
SMD-LED LC ORANGE PLCC2-e3 | RS |
TOP LED ORANGE 11,2MCD | Rutronik |
LED Single Chip Orange 605nm 15mA 2-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMO30L1M2-GS08?
Additional datasheets, footprints and schematics for VLMO30L1M2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMO30L1M2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMO30L1M2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMO30L1M2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMO30L1M2-GS08 fall under?
The VLMO30L1M2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMO30L1M2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMO30L1M2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMO30L1M2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMO30L1M2-GS08 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and RS have stock available or on a lead time for VLMO30L1M2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMO30L1M2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMO30L1M2-GS08?
You can fill out our help required form which you can use to request a quote for VLMO30L1M2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.