Status: | Unknown |
---|---|
Series: | VLMS150., VLMO1500, VLMY150., VLMG1500, VLMTG150., VLMB150. |
RoHS: | Compliant |
Prices starting from US$0.0478
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
3,715
in stock
|
Buy Now | |
Future Electronics
from US$0.0478
|
33,000
in stock
|
Buy Now | |
RS
from US$0.06
|
8,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
4,349
in stock
|
Buy Now | |
element14
from US$0.09
|
3,715
in stock
|
Buy Now | |
TTI Europe
from US$0.0480
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,035
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.0 mm x 0.5 mm x 0.35 mm (L x W x H) |
High reliability PCB based |
Wavelength (470 to 475) nm (blue), typ. 571 nm (yellow green), (587 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
0402 Orange 605nm 90mcd 65â–‘ Rectangle with Flat Top SMT LED | Future Electronics |
CHIPLED(0402) SOFTORANGE ULTRABRIGHT -e4 | RS |
Led, Orange, 90Mcd, 605Nm, Smd, 0402 | Newark Electronics |
LED, ORANGE, 90MCD, 605NM, SMD, 0402 | element14 |
LED | Transfer Multisort Elektronik |
0402 ChipLED ORANGE 45 mcd | Rutronik |
LED Uni-Color Orange 611nm 2-Pin Chip LED T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMO1500-GS08?
Additional datasheets, footprints and schematics for VLMO1500-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMO1500-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMO1500-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMO1500-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMO1500-GS08 fall under?
The VLMO1500-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMO1500-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMO1500-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMO1500-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMO1500-GS08 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VLMO1500-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMO1500-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMO1500-GS08?
You can fill out our help required form which you can use to request a quote for VLMO1500-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.