Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
LED Colour | Amber |
Wavelength Typ | 620nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 52lm |
Forward Current If Max | 400mA |
Forward Current @ Test | 400mA |
Forward Voltage @ Test | 2.8V |
Luminous Intensity @ Test | 18cd |
Power Dissipation Pd | 1.12W |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 60° |
Bulb Size | 3mm |
External Depth | 1.5mm |
External Length / Height | 6mm |
External Width | 6mm |
Forward Current If | 400mA |
Forward Voltage | 2.8V |
Forward Voltage VF Max | 2.8V |
LED / Lamp Size | 3mm |
LED Mounting | SMD |
Lens Shape | Round |
Luminous Flux | 52lm |
Luminous Flux @ Max | 52lm |
Luminous Intensity Max | 11250mcd |
Luminous Intensity Min | 9000mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Power @ Test | 1.1W |
LED, LITTLE STAR, AMBER | element14 |
Where can I find additional details, specifications and documents for a VLMK71ABAD-GS08?
Additional datasheets, footprints and schematics for VLMK71ABAD-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMK71ABAD-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMK71ABAD-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMK71ABAD-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMK71ABAD-GS08 fall under?
The VLMK71ABAD-GS08 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMK71ABAD-GS08 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMK71ABAD-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMK71ABAD-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMK71ABAD-GS08 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for VLMK71ABAD-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMK71ABAD-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMK71ABAD-GS08?
You can fill out our help required form which you can use to request a quote for VLMK71ABAD-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.