Status: | Unknown |
---|---|
Series: | VLM.334 Series |
RoHS: | Unknown |
LED Colour | Amber |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 50mA |
Forward Voltage | 2.25V |
Wavelength Typ | 616nm |
Luminous Intensity | 2.8cd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | VLM.334 Series |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
SMD-LED AMBER PLCC2-e3 | RS |
SMD LED AMBER PLCC2 | TTI Europe |
PLCC-2 LED AMBER >1800MCD | Rutronik |
Led, Amber, 2.8Cd, 616Nm, Plcc-2, Full Reel | Newark Electronics |
POWER SMD-LED AMBER PLCC2 | Avnet America |
LED, AMBER, 2.8CD, 616NM, PLCC-2 | Farnell |
Where can I find additional details, specifications and documents for a VLMK334BACB-GS08?
Additional datasheets, footprints and schematics for VLMK334BACB-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMK334BACB-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMK334BACB-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMK334BACB-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMK334BACB-GS08 fall under?
The VLMK334BACB-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMK334BACB-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMK334BACB-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMK334BACB-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMK334BACB-GS08 have stock available?
Authorised distributors including RS, TTI Europe, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for VLMK334BACB-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMK334BACB-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMK334BACB-GS08?
You can fill out our help required form which you can use to request a quote for VLMK334BACB-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.