Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
6,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
6,665
in stock
|
Buy Now | |
element14
from US$0.15
|
6,665
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,455
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,225
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now |
LED Colour | Green |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 2.2V |
Wavelength Typ | 575nm |
Luminous Intensity | 18mcd |
Viewing Angle | 120° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 2.4mm |
Current If Luminous Intensity | 10mA |
Dominant Wavelength | 575nm |
Dominant Wavelength Max | 575nm |
Dominant Wavelength Min | 562nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.8V |
LED / Lamp Size | 2.4mm |
LED Type | Standard |
Lens Colour | Clear |
Luminous Intensity Max | 18mcd |
Luminous Intensity Min | 7.1mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 15V |
Peak Wavelength | 565nm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 2.2V |
Led, Green, 2.4Mm, 18Mcd, 575Nm | Newark Electronics |
LED, PLCC2, GREEN | element14 |
Vishay SMD LED Green 575nm 30mA 2.8V 120° | Distrelec |
LED | Transfer Multisort Elektronik |
LED Uni-Color Green 565nm 2-Pin PLCC T/R | EBV Elektronik |
VLMG31 Series Green ╪2.4 mm 120░ 12 mcd Flat Surface Mount LED - PLCC-2 | Future Electronics |
SMD LED GREEN PLCC2 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMG31K1L2-GS08?
Additional datasheets, footprints and schematics for VLMG31K1L2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMG31K1L2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMG31K1L2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMG31K1L2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMG31K1L2-GS08 fall under?
The VLMG31K1L2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMG31K1L2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMG31K1L2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMG31K1L2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMG31K1L2-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for VLMG31K1L2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMG31K1L2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMG31K1L2-GS08?
You can fill out our help required form which you can use to request a quote for VLMG31K1L2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.