Status: | Unknown |
---|---|
Series: | VLMH310., VLMO310., VLMY310., VLMG310. |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
5,800
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
141,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
64,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
6,021
in stock
|
Buy Now | |
element14
from US$0.15
|
6,021
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,000
in stock
|
Buy Now | |
RS
from US$0.09
|
4,850
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,065
in stock
|
Buy Now | |
EBV Elektronik
-
|
102,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
SMD LEDs with exceptional brightness |
Luminous intensity categorized |
Compatible with automatic placement equipment |
Applications |
---|
Telecommunication: indicator and backlighting in telephone and fax |
Indicator and backlight for audio and video equipment |
Indicator and backlight in office equipment |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
VLMH310., VLMO310., VLMY310., VLMG310. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SMD LED GREEN PLCC2 | TTI Europe |
3 x 2.8 x 1.75 mm Green 120â–‘ 16 mcd 2.2 V 30 mA Non Diffused SMT LED - PLCC-2 | Future Electronics |
Led, Green, 575 Nm, 2.2 V, 20 Ma, 16 Mcd Rohs Compliant: Yes |Vishay VLMG3100-GS08 | Newark Electronics |
LED, PLCC2, GREEN | element14 |
SMD-LED GREEN PLCC2-e3 | RS |
TOP LED GREEN CLEAR | Rutronik |
LED | Transfer Multisort Elektronik |
LED Uni-Color Green 565nm 2-Pin PLCC T/R | EBV Elektronik |
VLMG3100-GS08 Green LED, 575 nm PLCC 2, Rectangle Lens SMD package | Vishay / Small Signal & Opto Products (SSP) VLMG3100-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a VLMG3100-GS08?
Additional datasheets, footprints and schematics for VLMG3100-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMG3100-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMG3100-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMG3100-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMG3100-GS08 fall under?
The VLMG3100-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMG3100-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMG3100-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMG3100-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMG3100-GS08 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for VLMG3100-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMG3100-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMG3100-GS08?
You can fill out our help required form which you can use to request a quote for VLMG3100-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.