Status: | Unknown |
---|---|
Series: | VLMS150., VLMO1500, VLMY150., VLMG1500, VLMTG150., VLMB150. |
RoHS: | Compliant |
Prices starting from US$0.0428
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
25,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
18,000
in stock
|
Buy Now | |
element14
from US$0.10
|
3,289
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,289
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
2,505
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
791
in stock
|
Buy Now | |
Avnet America
-
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.0 mm x 0.5 mm x 0.35 mm (L x W x H) |
High reliability PCB based |
Wavelength (470 to 475) nm (blue), typ. 571 nm (yellow green), (587 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
CHIPLED(0402) GREEN ULTRABRIGHT -e4 | RS |
Led, Yellow Green, 35Mcd, 571Nm, 0402, Full Reel | Newark Electronics |
LED, YEL GRN, 35MCD, 571NM, SMD, 0402 | element14 |
LED | Transfer Multisort Elektronik |
Vishay SMD ChipLED Green 574nm 30mA 2V -65 / 65° / ° | Distrelec |
LED Uni-Color Yellow Green 574nm 2-Pin Chip LED T/R | Avnet America |
CHIPLED YELLOW GREEN | Rutronik |
Green 0402 â–’65â–‘ 35 mcd 2 V Flat Top Surface Mount Ultrabright ChipLED | Future Electronics |
SMD LED UBRIGHT GREEN 0402 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMG1500-GS08?
Additional datasheets, footprints and schematics for VLMG1500-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMG1500-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMG1500-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMG1500-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMG1500-GS08 fall under?
The VLMG1500-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMG1500-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMG1500-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMG1500-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMG1500-GS08 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VLMG1500-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMG1500-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMG1500-GS08?
You can fill out our help required form which you can use to request a quote for VLMG1500-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.