Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Blue |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Wavelength Typ | 476nm |
Luminous Intensity | 112mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2018) |
Bulb Size | 2.4mm |
Current If Luminous Intensity | 10mA |
Dominant Wavelength | 476nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4.2V |
LED / Lamp Size | PLCC-2 |
LED Type | Standard |
Luminous Intensity Max | 112mcd |
Luminous Intensity Min | 56mcd |
Luminous Intensity Typ | 112mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
Peak Wavelength | 464nm |
LED, SMD, PLCC2, BLUE | element14 |
LED Uni-Color Blue 464nm 2-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLMB41P2Q2-GS18?
Additional datasheets, footprints and schematics for VLMB41P2Q2-GS18 are listed on our Part Details page. You can also find images and similar parts to VLMB41P2Q2-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMB41P2Q2-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMB41P2Q2-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMB41P2Q2-GS18 fall under?
The VLMB41P2Q2-GS18 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMB41P2Q2-GS18 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMB41P2Q2-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMB41P2Q2-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMB41P2Q2-GS18 have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for VLMB41P2Q2-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMB41P2Q2-GS18 often in real-time on the comparison pages.
What if I can't find stock of VLMB41P2Q2-GS18?
You can fill out our help required form which you can use to request a quote for VLMB41P2Q2-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.