Status: | Unknown |
---|---|
Series: | VLMS1300, VLMO1300, VLMY130., VLMG1300, VLMTG1300, VLMB13.. |
RoHS: | Compliant |
Prices starting from US$0.0469
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
81,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
24,000
in stock
|
Buy Now | |
element14
from US$0.12
|
7,948
in stock
|
Buy Now | |
Farnell
from US$0.11
|
7,948
in stock
|
Buy Now | |
Avnet America
-
|
81,000
in stock
|
Buy Now | |
Rutronik
from US$0.0469
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.6 mm x 0.8 mm x 0.8 mm (L x W x H) |
High reliability PCB based |
Wavelength (465 to 475) nm (blue), typ. 525 nm (true green), typ. 571 nm (yellow green), (584.5 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Smd Chipled Liteon 0603 Rohs Compliant: No |Vishay VLMB1300-GS08 | Newark Electronics |
LED, 0603, BLUE HIGHBRIGHT | element14 |
LED Blue 468nm 28-180mcd 0603 ChipLED | RS |
LED Single Chip Blue 475nm 20mA 2-Pin SMD T/R | Avnet America |
CHIPLED 0603 BLUE 475nm | Rutronik |
Blue 0603 130â–‘ 180 mcd Clear 3 V Surface Mount LED | Future Electronics |
Where can I find additional details, specifications and documents for a VLMB1300-GS08?
Additional datasheets, footprints and schematics for VLMB1300-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMB1300-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMB1300-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMB1300-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMB1300-GS08 fall under?
The VLMB1300-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMB1300-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMB1300-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMB1300-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMB1300-GS08 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for VLMB1300-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMB1300-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMB1300-GS08?
You can fill out our help required form which you can use to request a quote for VLMB1300-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.