Status: | Unknown |
---|---|
Series: | VLMA3100, VLMA3101 |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
62,440
in stock
|
Buy Now | |
element14
from US$0.12
|
62,440
in stock
|
Buy Now | |
Farnell
from US$0.11
|
62,440
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
27,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,135
in stock
|
Buy Now | |
EBV Elektronik
-
|
19,500
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
SMD LED with exceptional brightness |
Compatible with automatic placement equipment |
EIA and ICE standard package |
Applications |
---|
Telecommunication: indicator and backlighting in telephone and fax |
Indicator and backlight for audio and video equipment |
Indicator and backlight for battery driven equipment |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
VLMA3100, VLMA3101 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Yel, 2.5Mcd, 594Nm, Smd | Newark Electronics |
LED, PLCC2, YELLOW, LOW CURRENT | element14 |
SMD LED YELLOW PLCC2 | TTI Europe |
TOP LED YELLOW PLCC2 | Rutronik |
VLMA Series Yellow 594 nm Water Clear 2.5 mcd 120â–‘ SMT LED | Future Electronics |
LED | Transfer Multisort Elektronik |
SMD-LED LC YELLOW PLCC2-e3 | RS |
LED Uni-Color Yellow 585nm 2-Pin PLCC T/R | EBV Elektronik |
VLMA3100-GS08 Yellow LED, 594 nm PLCC 2, Round Lens SMD package | Vishay / Small Signal & Opto Products (SSP) VLMA3100-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a VLMA3100-GS08?
Additional datasheets, footprints and schematics for VLMA3100-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMA3100-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMA3100-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMA3100-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMA3100-GS08 fall under?
The VLMA3100-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMA3100-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMA3100-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMA3100-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMA3100-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for VLMA3100-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMA3100-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMA3100-GS08?
You can fill out our help required form which you can use to request a quote for VLMA3100-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.