Status: | Unknown |
---|---|
Series: | VLDS1235.., VLDR1235.., VLDK1235.., VLDY1235.. |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,570
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,570
in stock
|
Buy Now | |
element14
from US$0.19
|
4,570
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Utilizing latest advanced AlInGaP technology |
Package type: surface-mount |
Package form: gullwing, reverse gullwing |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Indicator and backlighting purposes for audio, video, LCDs switches, symbols, illuminated advertising etc. |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Super Red, 11Cd, 630Nm, 2.3X2.3Mm Rohs Compliant: Yes |Vishay VLDS1235G | Newark Electronics |
LED, SUPER RED, 11CD, 630NM, 2.3X2.3MM | element14 |
DOME LENS SMD LED SUPER RED | Rutronik |
LED Uni-Color Red 500lm 639nm Chip LED 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VLDS1235G?
Additional datasheets, footprints and schematics for VLDS1235G are listed on our Part Details page. You can also find images and similar parts to VLDS1235G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLDS1235G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLDS1235G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLDS1235G fall under?
The VLDS1235G is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLDS1235G when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLDS1235G you can contact the distributor directly for product support, shipping queries etc.
Is the VLDS1235G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLDS1235G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for VLDS1235G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLDS1235G often in real-time on the comparison pages.
What if I can't find stock of VLDS1235G?
You can fill out our help required form which you can use to request a quote for VLDS1235G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.