Status: | Unknown |
---|---|
Series: | VLDS1235.., VLDR1235.., VLDK1235.., VLDY1235.. |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
5,700
in stock
|
Buy Now | |
element14
from US$0.17
|
3,020
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Utilizing latest advanced AlInGaP technology |
Package type: surface-mount |
Package form: gullwing, reverse gullwing |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Indicator and backlighting purposes for audio, video, LCDs switches, symbols, illuminated advertising etc. |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
DOME LENS RGW RED 6K REEL -e3 | RS |
LED, RED, 14.5CD, 624NM, 2.3X2.3MM | element14 |
Led, Red, 14.5Cd, 624Nm, Smd | Newark Electronics |
DOME LENS SMD LED RED | Rutronik |
Standard LEDs - SMD Red 624nm 14,500mcd 2.2V Rev Gull Wing | Future Electronics |
LED Uni-Color Red 500lm 632nm Chip LED 2-Pin SMD T/R | Avnet America |
DLENS SMD LED RED 624NM | TTI Europe |
Where can I find additional details, specifications and documents for a VLDR1235R?
Additional datasheets, footprints and schematics for VLDR1235R are listed on our Part Details page. You can also find images and similar parts to VLDR1235R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLDR1235R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLDR1235R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLDR1235R fall under?
The VLDR1235R is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLDR1235R when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLDR1235R you can contact the distributor directly for product support, shipping queries etc.
Is the VLDR1235R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLDR1235R have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for VLDR1235R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLDR1235R often in real-time on the comparison pages.
What if I can't find stock of VLDR1235R?
You can fill out our help required form which you can use to request a quote for VLDR1235R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.